A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive.
Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
The universal LCD/Plasma interface is part of a modular system which enables you to create your own wall, ceiling or floor mounting solution for LCD/Plasma TV's (30-65", with VESA MIS-F, up to 70 kg). The Autolock locking system locks the interface onto the support and prevents the display from falling of the turn & tilt unit when accidently lifted. The optional lock PFA 9008 blocks the locking system,
...
More>>>
hence preventing theft. For wall mounting just add the needed wall mounting plate (PFW 910/920/930) or support (PFW 950/952). For ceiling mounting add the needed ceiling mounting plate, extension tube and turn & tilt unit. In case of floor mounting add floor stand PFA9011 and the needed turn & tilt unit.
- Autolock® locking system - Horizontal and vertical mounting - Optional anti-theft lock PFA 9008 - VESA MIS-D-E possible - VESA MIS-F (max. 920x512 mm)
<<<Less
Specs
Alternatives
Options
Display
Screen size compatibility, minimum
30 "
Screen size compatibility
65 "
Display
Maximum weight (capacity)
70 kg
Mounting interface
VESA MIS-F
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.